1µF ±20% 35V Ceramic Capacitor X7R 0603 (1608 Metric)
1µF ±20% 35V Ceramic Capacitor X7R 0603 (1608 Metric)
1µF ±20% 35V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP CER 1UF 35V X7R 0603 Product overview: CGA3E1X7R1V105M080AC
MLCC,0603,X7R,35V,1µ
CAP, AEC-Q200, 1UF, 35V, MLCC, 0603 ROHS COMPLIANT: YES
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 445-CGA3E1X7R1V105M080ACTR-ND | 445-CGA3E1X7R1V105M080ACDKR-ND | 60-CGA3E1X7R1V105M080AC | 51X6513 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 1UF 35V Capacitor | Mlcc,0603,x7R,35V,1Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | |
| Applications | Automotive | Automotive | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1 microF | 1 microF | 1 microF |