TDK U.S.A. Corporation Ceramic Capacitors - CGA3E1X7R1V105K080AC CGA3E1X7R1V105K080AC

Description
Manufacturer: TDK Corporation Win Source Part Number: 915297-CGA3E1X7R1V10 5K080AC Series: CGA Operating Temperature Range: -55°C ~ 125°C Features: 1 µF ±10% 35V Ceramic Capacitor X7R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-174215-6, CGA3E1X7R1V105K080AC -ND, 445-174215-2, 445-174215-1, CGA3E1X7R1V105KT000N
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 915297-CGA3E1X7R1V10 5K080AC Series: CGA Operating Temperature Range: -55°C ~ 125°C Features: 1 µF ±10% 35V Ceramic Capacitor X7R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-174215-6, CGA3E1X7R1V105K080AC -ND, 445-174215-2, 445-174215-1, CGA3E1X7R1V105KT000N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CGA3E1X7R1V105K080AC - 915297-CGA3E1X7R1V105K080AC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CGA3E1X7R1V105K080AC
915297-CGA3E1X7R1V105K080AC
Ceramic Capacitors - CGA3E1X7R1V105K080AC 915297-CGA3E1X7R1V105K080AC
Manufacturer: TDK Corporation Win Source Part Number: 915297-CGA3E1X7R1V10 5K080AC Series: CGA Operating Temperature Range: -55°C ~ 125°C Features: 1 µF ±10% 35V Ceramic Capacitor X7R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-174215-6, CGA3E1X7R1V105K080AC -ND, 445-174215-2, 445-174215-1, CGA3E1X7R1V105KT000N

Manufacturer: TDK Corporation
Win Source Part Number: 915297-CGA3E1X7R1V105K080AC
Series: CGA
Operating Temperature Range: -55°C ~ 125°C
Features: 1 µF ±10% 35V Ceramic Capacitor X7R 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-174215-6, CGA3E1X7R1V105K080AC-ND, 445-174215-2, 445-174215-1, CGA3E1X7R1V105KT000N

Buy Now
Ceramic Capacitors - 445-174215-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174215-6-ND
Ceramic Capacitors 445-174215-6-ND
1µF ±10% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±10% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-174215-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174215-2-ND
Ceramic Capacitors 445-174215-2-ND
1µF ±10% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±10% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-174215-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174215-1-ND
Ceramic Capacitors 445-174215-1-ND
1µF ±10% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±10% 35V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
1UF 35V Capacitor
60-CGA3E1X7R1V105K080AC
1UF 35V Capacitor 60-CGA3E1X7R1V105K080AC
CAP CER 1UF 35V X7R 0603 Product overview: CGA3E1X7R1V105K080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E1X7R1V105K08 0AC can be used for catalog matching and distributor lookup.

CAP CER 1UF 35V X7R 0603 Product overview: CGA3E1X7R1V105K080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E1X7R1V105K080AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1796000 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1796000
MLCCs - Multilayer Ceramic Capacitors 1796000
TDK CGA3E1X7R1V105K080AC

TDK CGA3E1X7R1V105K080AC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795263 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795263
MLCCs - Multilayer Ceramic Capacitors 1795263
TDK CGA3E1X7R1V105K080AC

TDK CGA3E1X7R1V105K080AC

Supplier's Site
Ceramic Capacitors - CGA3E1X7R1V105K080AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E1X7R1V105K080AC
Ceramic Capacitors CGA3E1X7R1V105K080AC
CAP CER 1UF 35V X7R 0603

CAP CER 1UF 35V X7R 0603

Supplier's Site Datasheet
Cap, 1Μf, 35V, 10%, X7R, 0603; Capacitance Tdk - 68AC4498 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 35V, 10%, X7R, 0603; Capacitance Tdk
68AC4498
Cap, 1Μf, 35V, 10%, X7R, 0603; Capacitance Tdk 68AC4498
CAP, 1µF, 35V, 10%, X7R, 0603; Capacitance:1µF; Voltage Rating:35V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CGA Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 1µF, 35V, 10%, X7R, 0603; Capacitance:1µF; Voltage Rating:35V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CGA Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 1Uf, 35V, Mlcc, 0603 Rohs Compliant Tdk - 68AH9307 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1Uf, 35V, Mlcc, 0603 Rohs Compliant Tdk
68AH9307
Cap, Aec-Q200, 1Uf, 35V, Mlcc, 0603 Rohs Compliant Tdk 68AH9307
CAP, AEC-Q200, 1UF, 35V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 1UF, 35V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 915297-CGA3E1X7R1V105K080AC 445-174215-6-ND 445-174215-2-ND 60-CGA3E1X7R1V105K080AC 1796000 CGA3E1X7R1V105K080AC 68AC4498 68AH9307
Product Name Ceramic Capacitors - CGA3E1X7R1V105K080AC Ceramic Capacitors Ceramic Capacitors 1UF 35V Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, 1Μf, 35V, 10%, X7R, 0603; Capacitance Tdk Cap, Aec-Q200, 1Uf, 35V, Mlcc, 0603 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 106SMH016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers