TDK Corporation Multilayer Ceramic Chip Capacitor CGA3E1X7R1E684K080AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E1X7R1E684K080AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E1X7R1E684K080AC
Multilayer Ceramic Chip Capacitor CGA3E1X7R1E684K080AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
0.68UF 25V Capacitor
60-CGA3E1X7R1E684K080AC
0.68UF 25V Capacitor 60-CGA3E1X7R1E684K080AC
CAP CER 0.68UF 25V X7R 0603 Product overview: CGA3E1X7R1E684K080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E1X7R1E684K08 0AC can be used for catalog matching and distributor lookup.

CAP CER 0.68UF 25V X7R 0603 Product overview: CGA3E1X7R1E684K080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E1X7R1E684K080AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-6930-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6930-6-ND
Ceramic Capacitors 445-6930-6-ND
0.68µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.68µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6930-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6930-2-ND
Ceramic Capacitors 445-6930-2-ND
0.68µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.68µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6930-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6930-1-ND
Ceramic Capacitors 445-6930-1-ND
0.68µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.68µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA3E1X7R1E684K080AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E1X7R1E684K080AC
Ceramic Capacitors CGA3E1X7R1E684K080AC
CAP CER 0.68UF 25V X7R 0603

CAP CER 0.68UF 25V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E1X7R1E684K080AC 60-CGA3E1X7R1E684K080AC 445-6930-6-ND 445-6930-2-ND CGA3E1X7R1E684K080AC
Product Name Multilayer Ceramic Chip Capacitor 0.68UF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1294-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Film Capacitors - 1725882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details