TDK Corporation Multilayer Ceramic Chip Capacitor CGA3E1X7R1E224K080AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E1X7R1E224K080AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E1X7R1E224K080AC
Multilayer Ceramic Chip Capacitor CGA3E1X7R1E224K080AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - CGA3E1X7R1E224K080AC - 915296-CGA3E1X7R1E224K080AC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CGA3E1X7R1E224K080AC
915296-CGA3E1X7R1E224K080AC
Ceramic Capacitors - CGA3E1X7R1E224K080AC 915296-CGA3E1X7R1E224K080AC
Manufacturer: TDK Corporation Win Source Part Number: 915296-CGA3E1X7R1E22 4K080AC Series: CGA Operating Temperature Range: -55°C ~ 125°C Features: ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: CGA3E1X7R1E224KT0Y0N , 445-5669-2, 445-5669-1, CGA3E1X7R1E224K, 445-5669-6

Manufacturer: TDK Corporation
Win Source Part Number: 915296-CGA3E1X7R1E224K080AC
Series: CGA
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: CGA3E1X7R1E224KT0Y0N, 445-5669-2, 445-5669-1, CGA3E1X7R1E224K, 445-5669-6

Buy Now
Singapore, Singapore
0.22UF 25V Capacitor
60-CGA3E1X7R1E224K080AC
0.22UF 25V Capacitor 60-CGA3E1X7R1E224K080AC
CAP CER 0.22UF 25V X7R 0603 Product overview: CGA3E1X7R1E224K080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E1X7R1E224K08 0AC can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 25V X7R 0603 Product overview: CGA3E1X7R1E224K080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E1X7R1E224K080AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-5669-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5669-6-ND
Ceramic Capacitors 445-5669-6-ND
0.22µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.22µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5669-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5669-1-ND
Ceramic Capacitors 445-5669-1-ND
0.22µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.22µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5669-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5669-2-ND
Ceramic Capacitors 445-5669-2-ND
0.22µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.22µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap, 0.22Μf, 25V, 10%, X7R, 0603; Capacitance Tdk - 33AC0480 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Μf, 25V, 10%, X7R, 0603; Capacitance Tdk
33AC0480
Cap, 0.22Μf, 25V, 10%, X7R, 0603; Capacitance Tdk 33AC0480
CAP, 0.22µF, 25V, 10%, X7R, 0603; Capacitance:0.22µF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.22µF, 25V, 10%, X7R, 0603; Capacitance:0.22µF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 0.22Uf, 25V, Mlcc, 0603 Rohs Compliant Tdk - 68AH9306 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.22Uf, 25V, Mlcc, 0603 Rohs Compliant Tdk
68AH9306
Cap, Aec-Q200, 0.22Uf, 25V, Mlcc, 0603 Rohs Compliant Tdk 68AH9306
CAP, AEC-Q200, 0.22UF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.22UF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E1X7R1E224K080AC 915296-CGA3E1X7R1E224K080AC 60-CGA3E1X7R1E224K080AC 445-5669-6-ND 445-5669-1-ND 33AC0480 68AH9306
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors - CGA3E1X7R1E224K080AC 0.22UF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 0.22Μf, 25V, 10%, X7R, 0603; Capacitance Tdk Cap, Aec-Q200, 0.22Uf, 25V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-1251-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details