TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E1X7R1E105M080AD

Description
Conductive Epoxy Application
Request a Quote Datasheet
Description
Conductive Epoxy Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E1X7R1E105M080AD - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E1X7R1E105M080AD
Multilayer Ceramic Chip Capacitor CGA3E1X7R1E105M080AD
Conductive Epoxy Application

Conductive Epoxy Application

Supplier's Site
Singapore, Singapore
1UF 25V Capacitor
60-CGA3E1X7R1E105M080AD
1UF 25V Capacitor 60-CGA3E1X7R1E105M080AD
CAP CER 1UF 25V X7R 0603 EPOXY Product overview: CGA3E1X7R1E105M080AD from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E1X7R1E105M08 0AD can be used for catalog matching and distributor lookup.

CAP CER 1UF 25V X7R 0603 EPOXY Product overview: CGA3E1X7R1E105M080AD from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E1X7R1E105M080AD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-9820-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9820-6-ND
Ceramic Capacitors 445-9820-6-ND
1µF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9820-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9820-2-ND
Ceramic Capacitors 445-9820-2-ND
1µF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9820-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9820-1-ND
Ceramic Capacitors 445-9820-1-ND
1µF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 1Uf, 25V, Mlcc, 0603 Rohs Compliant Tdk - 78AH1380 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1Uf, 25V, Mlcc, 0603 Rohs Compliant Tdk
78AH1380
Cap, Aec-Q200, 1Uf, 25V, Mlcc, 0603 Rohs Compliant Tdk 78AH1380
CAP, AEC-Q200, 1UF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 1UF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E1X7R1E105M080AD 60-CGA3E1X7R1E105M080AD 445-9820-6-ND 445-9820-2-ND 78AH1380
Product Name Multilayer Ceramic Chip Capacitor 1UF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 1Uf, 25V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - C0603C220J5GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details