TDK U.S.A. Corporation Ceramic Capacitors CGA3E1X7R1E105K080DC

Description
AUTOMOTIVE GRADE,0603,X7R,25V,1 U
Request a Quote Datasheet
Description
AUTOMOTIVE GRADE,0603,X7R,25V,1 U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-CGA3E1X7R1E105K080DCDKR-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE GRADE,0603,X7R,25V,1 U

AUTOMOTIVE GRADE,0603,X7R,25V,1U

Buy Now Datasheet
Ceramic Capacitors - 445-CGA3E1X7R1E105K080DCCT-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE GRADE,0603,X7R,25V,1 U

AUTOMOTIVE GRADE,0603,X7R,25V,1U

Buy Now Datasheet
Ceramic Capacitors - 445-CGA3E1X7R1E105K080DCTR-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE GRADE,0603,X7R,25V,1 U

AUTOMOTIVE GRADE,0603,X7R,25V,1U

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 445-CGA3E1X7R1E105K080DCDKR-ND 445-CGA3E1X7R1E105K080DCCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Capacitor - 224222799 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Capacitance Range 4.70E6 microF
Lead Style Screw
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers