TDK Corporation Multilayer Ceramic Chip Capacitor CGA3E1X7R1E105K080AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E1X7R1E105K080AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E1X7R1E105K080AC
Multilayer Ceramic Chip Capacitor CGA3E1X7R1E105K080AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
1UF 25V Capacitor
60-CGA3E1X7R1E105K080AC
1UF 25V Capacitor 60-CGA3E1X7R1E105K080AC
CAP CER 1UF 25V X7R 0603 Product overview: CGA3E1X7R1E105K080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E1X7R1E105K08 0AC can be used for catalog matching and distributor lookup.

CAP CER 1UF 25V X7R 0603 Product overview: CGA3E1X7R1E105K080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E1X7R1E105K080AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1314334-CGA3E1X7R1E105K080AC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1314334-CGA3E1X7R1E105K080AC
Capacitors - Ceramic Capacitors 1314334-CGA3E1X7R1E105K080AC
Win Source Part Number: 1314334-CGA3E1X7R1E1 05K080AC Category: Capacitors>Ceramic Capacitors Series: CGA Package: Tape & Reel Applications: Automotive Capacitance: 1 µF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation

Win Source Part Number: 1314334-CGA3E1X7R1E105K080AC
Category: Capacitors>Ceramic Capacitors
Series: CGA
Package: Tape & Reel
Applications: Automotive
Capacitance: 1 µF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.035" (0.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation

Buy Now Datasheet
Ceramic Capacitors - 445-6931-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6931-2-ND
Ceramic Capacitors 445-6931-2-ND
1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6931-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6931-6-ND
Ceramic Capacitors 445-6931-6-ND
1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6931-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6931-1-ND
Ceramic Capacitors 445-6931-1-ND
1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7882925 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7882925
MLCCs - Multilayer Ceramic Capacitors 7882925
TDK CGA3E1X7R1E105K080AC

TDK CGA3E1X7R1E105K080AC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7882925P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7882925P
MLCCs - Multilayer Ceramic Capacitors 7882925P
TDK CGA3E1X7R1E105K080AC

TDK CGA3E1X7R1E105K080AC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9214450 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9214450
MLCCs - Multilayer Ceramic Capacitors 9214450
TDK CGA3E1X7R1E105K080AC

TDK CGA3E1X7R1E105K080AC

Supplier's Site
Ceramic Capacitors - CGA3E1X7R1E105K080AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E1X7R1E105K080AC
Ceramic Capacitors CGA3E1X7R1E105K080AC
CAP CER 1UF 25V X7R 0603

CAP CER 1UF 25V X7R 0603

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 1 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Tdk - 40Y2231 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 1 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Tdk
40Y2231
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 1 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Tdk 40Y2231
Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 1 - F, - 10%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 1 - F, - 10%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 1Uf, 25V, X7R, 0603; Capacitance Tdk - 04X3151 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 25V, X7R, 0603; Capacitance Tdk
04X3151
Ceramic Capacitor, 1Uf, 25V, X7R, 0603; Capacitance Tdk 04X3151
CERAMIC CAPACITOR, 1UF, 25V, X7R, 0603; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CGA Series; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 25V, X7R, 0603; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CGA Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 1 Uf, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Tdk - 05X9639 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 1 Uf, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Tdk
05X9639
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 1 Uf, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Tdk 05X9639
Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 1 UF, 10%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 1 UF, 10%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E1X7R1E105K080AC 60-CGA3E1X7R1E105K080AC 1314334-CGA3E1X7R1E105K080AC 445-6931-2-ND 445-6931-6-ND 7882925 7882925P CGA3E1X7R1E105K080AC 40Y2231 04X3151
Product Name Multilayer Ceramic Chip Capacitor 1UF 25V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 1 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Tdk Ceramic Capacitor, 1Uf, 25V, X7R, 0603; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors Multilayer
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Film Capacitors - 1908618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 338-4111-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers