TDK Corporation Ceramic Capacitors - CGA3E1X7R1C474KT0Y0N CGA3E1X7R1C474KT0Y0N

Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1110021-CGA3E1X7R1C4 74KT0Y0N Voltage Rating: 16 V Capacitance: 470 nF Height: 1.1 mm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 0603 Alternative Parts (Cross-Reference): CGA3E1X7R1C474KT0Y0N .; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1110021-CGA3E1X7R1C4 74KT0Y0N Voltage Rating: 16 V Capacitance: 470 nF Height: 1.1 mm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 0603 Alternative Parts (Cross-Reference): CGA3E1X7R1C474KT0Y0N .; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CGA3E1X7R1C474KT0Y0N - 1110021-CGA3E1X7R1C474KT0Y0N - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CGA3E1X7R1C474KT0Y0N
1110021-CGA3E1X7R1C474KT0Y0N
Ceramic Capacitors - CGA3E1X7R1C474KT0Y0N 1110021-CGA3E1X7R1C474KT0Y0N
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1110021-CGA3E1X7R1C4 74KT0Y0N Voltage Rating: 16 V Capacitance: 470 nF Height: 1.1 mm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 0603 Alternative Parts (Cross-Reference): CGA3E1X7R1C474KT0Y0N .; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C

Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1110021-CGA3E1X7R1C474KT0Y0N
Voltage Rating: 16 V
Capacitance: 470 nF
Height: 1.1 mm
Material: Ceramic
Categories: Ceramic Capacitors
Case / Package: 0603
Alternative Parts (Cross-Reference): CGA3E1X7R1C474KT0Y0N.;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C

Buy Now
Product overview: CGA3E1X7R1C474KT0Y0N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E1X7R1C474KT0 Y0N can be used for catalog matching and distributor lookup.

Product overview: CGA3E1X7R1C474KT0Y0N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E1X7R1C474KT0Y0N can be used for catalog matching and distributor lookup.

Supplier's Site
16V 470nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 470nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1110021-CGA3E1X7R1C474KT0Y0N 60-CGA3E1X7R1C474KT0Y0N CGA3E1X7R1C474KT0Y0N
Product Name Ceramic Capacitors - CGA3E1X7R1C474KT0Y0N Capacitor Capacitors
Capacitance Range 0.4700 microF 0.4700 microF
WVDC 16 volts 16 volts
WVAC 16 volts
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Film Paper Film Capacitors - 104PPA700KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details