TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E1X5R1C225M080AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E1X5R1C225M080AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E1X5R1C225M080AC
Multilayer Ceramic Chip Capacitor CGA3E1X5R1C225M080AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
2.2UF 16V Capacitor
60-CGA3E1X5R1C225M080AC
2.2UF 16V Capacitor 60-CGA3E1X5R1C225M080AC
CAP CER 2.2UF 16V X5R 0603 Product overview: CGA3E1X5R1C225M080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E1X5R1C225M08 0AC can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 16V X5R 0603 Product overview: CGA3E1X5R1C225M080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E1X5R1C225M080AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-12459-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12459-2-ND
Ceramic Capacitors 445-12459-2-ND
2.2µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12459-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12459-6-ND
Ceramic Capacitors 445-12459-6-ND
2.2µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12459-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12459-1-ND
Ceramic Capacitors 445-12459-1-ND
2.2µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 2.2Uf, 16V, Mlcc, 0603 Rohs Compliant Tdk - 78AH1378 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 2.2Uf, 16V, Mlcc, 0603 Rohs Compliant Tdk
78AH1378
Cap, Aec-Q200, 2.2Uf, 16V, Mlcc, 0603 Rohs Compliant Tdk 78AH1378
CAP, AEC-Q200, 2.2UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 2.2UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E1X5R1C225M080AC 60-CGA3E1X5R1C225M080AC 445-12459-2-ND 445-12459-6-ND 78AH1378
Product Name Multilayer Ceramic Chip Capacitor 2.2UF 16V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 2.2Uf, 16V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Film Capacitors - 1725652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details