TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E1X5R1C155M080AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E1X5R1C155M080AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E1X5R1C155M080AC
Multilayer Ceramic Chip Capacitor CGA3E1X5R1C155M080AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-12456-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12456-2-ND
Ceramic Capacitors 445-12456-2-ND
1.5µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

1.5µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12456-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12456-6-ND
Ceramic Capacitors 445-12456-6-ND
1.5µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

1.5µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12456-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12456-1-ND
Ceramic Capacitors 445-12456-1-ND
1.5µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

1.5µF ±20% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA3E1X5R1C155M080AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E1X5R1C155M080AC
Ceramic Capacitors CGA3E1X5R1C155M080AC
CAP CER 1.5UF 16V X5R 0603

CAP CER 1.5UF 16V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E1X5R1C155M080AC 445-12456-2-ND 445-12456-6-ND CGA3E1X5R1C155M080AC
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.5 microF 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701283 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Ceramic Capacitors - 1763-0504N220J500P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details