TDK Corporation Multilayer Ceramic Chip Capacitor CGA3E1X5R1A335K080AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E1X5R1A335K080AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E1X5R1A335K080AC
Multilayer Ceramic Chip Capacitor CGA3E1X5R1A335K080AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-7879-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7879-6-ND
Ceramic Capacitors 445-7879-6-ND
3.3µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

3.3µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7879-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7879-1-ND
Ceramic Capacitors 445-7879-1-ND
3.3µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

3.3µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7879-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7879-2-ND
Ceramic Capacitors 445-7879-2-ND
3.3µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

3.3µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 9155654 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9155654
MLCCs - Multilayer Ceramic Capacitors 9155654
TDK CGA3E1X5R1A335K080AC

TDK CGA3E1X5R1A335K080AC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9155654P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9155654P
MLCCs - Multilayer Ceramic Capacitors 9155654P
TDK CGA3E1X5R1A335K080AC

TDK CGA3E1X5R1A335K080AC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1109743 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1109743
MLCCs - Multilayer Ceramic Capacitors 1109743
TDK CGA3E1X5R1A335K080AC

TDK CGA3E1X5R1A335K080AC

Supplier's Site
Smd Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 3.3 F, 10%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Tdk - 52W9634 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 3.3 F, 10%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Tdk
52W9634
Smd Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 3.3 F, 10%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Tdk 52W9634
SMD Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 3.3 F, 10%, X5R, 10 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 3.3 F, 10%, X5R, 10 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E1X5R1A335K080AC 445-7879-6-ND 445-7879-1-ND 9155654 9155654P 52W9634
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Smd Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 3.3 F, 10%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer Multilayer Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X5R
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C554U025DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0603B104K350NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details