TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E1X5R0J475K080AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E1X5R0J475K080AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E1X5R0J475K080AC
Multilayer Ceramic Chip Capacitor CGA3E1X5R0J475K080AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Capacitors - Ceramic Capacitors - 1351564-CGA3E1X5R0J475K080AC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1351564-CGA3E1X5R0J475K080AC
Capacitors - Ceramic Capacitors 1351564-CGA3E1X5R0J475K080AC
Win Source Part Number: 1351564-CGA3E1X5R0J4 75K080AC Category: Capacitors - Ceramic Capacitors Series: CGA Package: Tape & Reel Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: Automotive Standard Package: 4,000 Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 6.3V Temperature Coefficient: X5R Ratings: AEC-Q200 Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation

Win Source Part Number: 1351564-CGA3E1X5R0J475K080AC
Category: Capacitors - Ceramic Capacitors
Series: CGA
Package: Tape & Reel
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: Automotive
Standard Package: 4,000
Capacitance: 4.7 µF
Tolerance: ±10%
Voltage - Rated: 6.3V
Temperature Coefficient: X5R
Ratings: AEC-Q200
Thickness (Max): 0.035" (0.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation

Buy Now Datasheet
Ceramic Capacitors - 445-6934-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6934-1-ND
Ceramic Capacitors 445-6934-1-ND
4.7µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6934-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6934-2-ND
Ceramic Capacitors 445-6934-2-ND
4.7µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6934-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6934-6-ND
Ceramic Capacitors 445-6934-6-ND
4.7µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
4.7UF 6.3V Capacitor
60-CGA3E1X5R0J475K080AC
4.7UF 6.3V Capacitor 60-CGA3E1X5R0J475K080AC
CAP CER 4.7UF 6.3V X5R 0603 Product overview: CGA3E1X5R0J475K080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E1X5R0J475K08 0AC can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 6.3V X5R 0603 Product overview: CGA3E1X5R0J475K080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E1X5R0J475K080AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Cga Series, 4.7 F, 10%, X5R, 6.3 V, 0603 [1608 Metric] Rohs Compliant Tdk - 52W9633 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cga Series, 4.7 F, 10%, X5R, 6.3 V, 0603 [1608 Metric] Rohs Compliant Tdk
52W9633
Multilayer Ceramic Capacitor, Cga Series, 4.7 F, 10%, X5R, 6.3 V, 0603 [1608 Metric] Rohs Compliant Tdk 52W9633
Multilayer Ceramic Capacitor, CGA Series, 4.7 - F, - 10%, X5R, 6.3 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CGA Series, 4.7 - F, - 10%, X5R, 6.3 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CGA3E1X5R0J475K080AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E1X5R0J475K080AC
Ceramic Capacitors CGA3E1X5R0J475K080AC
CAP CER 4.7UF 6.3V X5R 0603

CAP CER 4.7UF 6.3V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E1X5R0J475K080AC 1351564-CGA3E1X5R0J475K080AC 445-6934-1-ND 445-6934-6-ND 60-CGA3E1X5R0J475K080AC 52W9633 CGA3E1X5R0J475K080AC
Product Name Multilayer Ceramic Chip Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 4.7UF 6.3V Capacitor Multilayer Ceramic Capacitor, Cga Series, 4.7 F, 10%, X5R, 6.3 V, 0603 [1608 Metric] Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100121GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details