TDK U.S.A. Corporation Ceramic Capacitors CGA3E1C0G2A392J080AE

Description
3900pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
3900pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175659-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175659-2-ND
Ceramic Capacitors 445-175659-2-ND
3900pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3900pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175659-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175659-1-ND
Ceramic Capacitors 445-175659-1-ND
3900pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3900pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175659-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175659-6-ND
Ceramic Capacitors 445-175659-6-ND
3900pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3900pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 3900Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk - 39AH0342 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 3900Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk
39AH0342
Cap, Aec-Q200, 3900Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk 39AH0342
CAP, AEC-Q200, 3900PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 3900PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Mlcc,0603,c0G,100V,3.9Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 58AC2340 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,c0G,100V,3.9Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
58AC2340
Mlcc,0603,c0G,100V,3.9Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk 58AC2340
MLCC,0603,C0G,100V,3 .9nF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,C0G,100V,3.9nF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-175659-2-ND 445-175659-6-ND 39AH0342
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 3900Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 105LC3600K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers