TDK U.S.A. Corporation Ceramic Capacitors CGA3E1C0G2A332J080AE

Description
3300pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
3300pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-CGA3E1C0G2A332J080AEDKR-ND - DigiKey
Thief River Falls, MN, United States
3300pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3300pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-CGA3E1C0G2A332J080AECT-ND - DigiKey
Thief River Falls, MN, United States
3300pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3300pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-CGA3E1C0G2A332J080AETR-ND - DigiKey
Thief River Falls, MN, United States
3300pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3300pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Mlcc,0603,c0G,100V,3.3Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 81AH0489 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,c0G,100V,3.3Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
81AH0489
Mlcc,0603,c0G,100V,3.3Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk 81AH0489
MLCC,0603,C0G,100V,3 .3NF,0.8MM / TAPE AND REEL ROHS COMPLIANT: YES

MLCC,0603,C0G,100V,3.3NF,0.8MM / TAPE AND REEL ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - CGA3E1C0G2A332J080AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E1C0G2A332J080AE
Ceramic Capacitors CGA3E1C0G2A332J080AE
CAP CER 3300PF 100V C0G/NP0 0603

CAP CER 3300PF 100V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-CGA3E1C0G2A332J080AEDKR-ND 445-CGA3E1C0G2A332J080AECT-ND 81AH0489 CGA3E1C0G2A332J080AE
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc,0603,c0G,100V,3.3Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Aluminium Capacitors - 1701280 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 104PPS302K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details