TDK U.S.A. Corporation Ceramic Capacitors CGA3E1C0G2A272J080AE

Description
2700pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
2700pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-CGA3E1C0G2A272J080AEDKR-ND - DigiKey
Thief River Falls, MN, United States
2700pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2700pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-CGA3E1C0G2A272J080AECT-ND - DigiKey
Thief River Falls, MN, United States
2700pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2700pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-CGA3E1C0G2A272J080AETR-ND - DigiKey
Thief River Falls, MN, United States
2700pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2700pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
2700PF 100V Capacitor
60-CGA3E1C0G2A272J080AE
2700PF 100V Capacitor 60-CGA3E1C0G2A272J080AE
CAP CER 2700PF 100V C0G/NP0 0603 Product overview: CGA3E1C0G2A272J080AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2700PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2700PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E1C0G2A272J08 0AE can be used for catalog matching and distributor lookup.

CAP CER 2700PF 100V C0G/NP0 0603 Product overview: CGA3E1C0G2A272J080AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2700PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2700PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E1C0G2A272J080AE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors Rohs Compliant Tdk - 57AK9370 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitors Rohs Compliant Tdk
57AK9370
Ceramic Capacitors Rohs Compliant Tdk 57AK9370
CERAMIC CAPACITORS ROHS COMPLIANT: YES

CERAMIC CAPACITORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-CGA3E1C0G2A272J080AEDKR-ND 445-CGA3E1C0G2A272J080AECT-ND 60-CGA3E1C0G2A272J080AE 57AK9370
Product Name Ceramic Capacitors Ceramic Capacitors 2700PF 100V Capacitor Ceramic Capacitors Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C153U100EE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0402B272K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details