TDK Corporation Connectors,Interconnects CGA3E1C0G2A272J080AE

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A TO-263-8, D²Pak (7 Leads + Tab), TO-263CA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Voltage Rating 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1380-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D04S24A04B72DNG1A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details