Multilayer Ceramic Capacitors MLCC - SMD/SMT 10nF 100V 0603 RoHS Product overview: CGA3E1C0G2A103JT0Y0E
Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1136277-CGA3E1C0G2A1
Voltage Rating: 100 V
Capacitance: 10 nF
Temperature Coefficient: 30 ppm/°C
Height: 1.1 mm
Material: Ceramic
Categories: Ceramic Capacitors
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C
100V 10nF C0G ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
100V 10nF C0G ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CGA3E1C0G2A103JT0Y0E | 1136277-CGA3E1C0G2A103JT0Y0E | CGA3E1C0G2A103JT0Y0E | CGA3E1C0G2A103JT0Y0E |
| Product Name | SMD 10nF 100V Capacitor | Ceramic Capacitors - CGA3E1C0G2A103JT0Y0E | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF | |
| WVDC | 100 volts | 100 volts | 100 volts |