TDK Corporation Capacitors - Ceramic Capacitors CGA3E1C0G2A103J080AC

Description
Win Source Part Number: 1315827-CGA3E1C0G2A1 03J080AC Category: Capacitors>Ceramic Capacitors Series: CGA Package: Tape & Reel Applications: Automotive Capacitance: 10000 pF Tolerance: ±5% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation
Request a Quote Datasheet
Description
Win Source Part Number: 1315827-CGA3E1C0G2A1 03J080AC Category: Capacitors>Ceramic Capacitors Series: CGA Package: Tape & Reel Applications: Automotive Capacitance: 10000 pF Tolerance: ±5% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1315827-CGA3E1C0G2A103J080AC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1315827-CGA3E1C0G2A103J080AC
Capacitors - Ceramic Capacitors 1315827-CGA3E1C0G2A103J080AC
Win Source Part Number: 1315827-CGA3E1C0G2A1 03J080AC Category: Capacitors>Ceramic Capacitors Series: CGA Package: Tape & Reel Applications: Automotive Capacitance: 10000 pF Tolerance: ±5% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation

Win Source Part Number: 1315827-CGA3E1C0G2A103J080AC
Category: Capacitors>Ceramic Capacitors
Series: CGA
Package: Tape & Reel
Applications: Automotive
Capacitance: 10000 pF
Tolerance: ±5%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Ratings: AEC-Q200
Thickness (Max): 0.035" (0.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation

Buy Now
Singapore, Singapore
10000PF 100V Capacitor
60-CGA3E1C0G2A103J080AC
10000PF 100V Capacitor 60-CGA3E1C0G2A103J080AC
CAP CER 10000PF 100V C0G 0603 Product overview: CGA3E1C0G2A103J080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E1C0G2A103J08 0AC can be used for catalog matching and distributor lookup.

CAP CER 10000PF 100V C0G 0603 Product overview: CGA3E1C0G2A103J080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E1C0G2A103J080AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-172688-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172688-1-ND
Ceramic Capacitors 445-172688-1-ND
10000pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10000pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172688-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172688-2-ND
Ceramic Capacitors 445-172688-2-ND
10000pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10000pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172688-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172688-6-ND
Ceramic Capacitors 445-172688-6-ND
10000pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10000pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 0.01Μf, 100V, 5%, C0G/np0, 0603; Capacitance Tdk - 68AC4495 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 100V, 5%, C0G/np0, 0603; Capacitance Tdk
68AC4495
Cap, 0.01Μf, 100V, 5%, C0G/np0, 0603; Capacitance Tdk 68AC4495
CAP, 0.01µF, 100V, 5%, C0G/NP0, 0603; Capacitance:10000pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating RoHS Compliant: Yes

CAP, 0.01µF, 100V, 5%, C0G/NP0, 0603; Capacitance:10000pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc,0603,c0G,100V,10Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 87X5001 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,c0G,100V,10Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
87X5001
Mlcc,0603,c0G,100V,10Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk 87X5001
MLCC,0603,C0G,100V,1 0nF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,C0G,100V,10nF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CGA3E1C0G2A103J080AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E1C0G2A103J080AC
Ceramic Capacitors CGA3E1C0G2A103J080AC
CAP CER 10000PF 100V C0G 0603

CAP CER 10000PF 100V C0G 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1315827-CGA3E1C0G2A103J080AC 60-CGA3E1C0G2A103J080AC 445-172688-1-ND 445-172688-6-ND 68AC4495 87X5001 CGA3E1C0G2A103J080AC
Product Name Capacitors - Ceramic Capacitors 10000PF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 0.01Μf, 100V, 5%, C0G/np0, 0603; Capacitance Tdk Mlcc,0603,c0G,100V,10Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts 100 volts 100 volts
WVAC 100 volts 100 volts 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Film Paper Film Capacitors - 245LC3500KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Ceramic Capacitors - 1608-050525000680FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details