TDK U.S.A. Corporation Ceramic Capacitors CGA2B3X8R2A332K050BB

Description
3300pF ±10% 100V Ceramic Capacitor X8R 0402 (1005 Metric)
Request a Quote Datasheet
Description
3300pF ±10% 100V Ceramic Capacitor X8R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-15951-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15951-6-ND
Ceramic Capacitors 445-15951-6-ND
3300pF ±10% 100V Ceramic Capacitor X8R 0402 (1005 Metric)

3300pF ±10% 100V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15951-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15951-1-ND
Ceramic Capacitors 445-15951-1-ND
3300pF ±10% 100V Ceramic Capacitor X8R 0402 (1005 Metric)

3300pF ±10% 100V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15951-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15951-2-ND
Ceramic Capacitors 445-15951-2-ND
3300pF ±10% 100V Ceramic Capacitor X8R 0402 (1005 Metric)

3300pF ±10% 100V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
3300PF 100V Capacitor
60-CGA2B3X8R2A332K050BB
3300PF 100V Capacitor 60-CGA2B3X8R2A332K050BB
CAP CER 3300PF 100V X8R 0402 Product overview: CGA2B3X8R2A332K050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B3X8R2A332K05 0BB can be used for catalog matching and distributor lookup.

CAP CER 3300PF 100V X8R 0402 Product overview: CGA2B3X8R2A332K050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B3X8R2A332K050BB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Aec-Q200, 3300Pf, 100V, Mlcc, 0402 Rohs Compliant Tdk - 78AH1374 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 3300Pf, 100V, Mlcc, 0402 Rohs Compliant Tdk
78AH1374
Cap, Aec-Q200, 3300Pf, 100V, Mlcc, 0402 Rohs Compliant Tdk 78AH1374
CAP, AEC-Q200, 3300PF, 100V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 3300PF, 100V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site
CAP CER 3300PF 100V X8R 0402 - 769-CGA2B3X8R2A332K050BB - Utmel Electronic Limited
Hong Kong, China
CAP CER 3300PF 100V X8R 0402
769-CGA2B3X8R2A332K050BB
CAP CER 3300PF 100V X8R 0402 769-CGA2B3X8R2A332K050BB
CAP CER 3300PF 100V X8R 0402

CAP CER 3300PF 100V X8R 0402

Supplier's Site
Ceramic Capacitors - CGA2B3X8R2A332K050BB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA2B3X8R2A332K050BB
Ceramic Capacitors CGA2B3X8R2A332K050BB
CAP CER 3300PF 100V X8R 0402

CAP CER 3300PF 100V X8R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-15951-6-ND 445-15951-1-ND 60-CGA2B3X8R2A332K050BB 78AH1374 769-CGA2B3X8R2A332K050BB CGA2B3X8R2A332K050BB
Product Name Ceramic Capacitors Ceramic Capacitors 3300PF 100V Capacitor Cap, Aec-Q200, 3300Pf, 100V, Mlcc, 0402 Rohs Compliant Tdk CAP CER 3300PF 100V X8R 0402 Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101243U040BF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525003P60HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details