High Temperature Application
CAP CER 0.022UF 25V X8R 0402 Product overview: CGA2B3X8R1E223M050BB
0.022µF ±20% 25V Ceramic Capacitor X8R 0402 (1005 Metric)
0.022µF ±20% 25V Ceramic Capacitor X8R 0402 (1005 Metric)
0.022µF ±20% 25V Ceramic Capacitor X8R 0402 (1005 Metric)
MLCC,0402,X8R,25V,22
CAP CER 0.022UF 25V X8R 0402
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA2B3X8R1E223M050BB | 60-CGA2B3X8R1E223M050BB | 445-12301-2-ND | 445-12301-6-ND | 51X6483 | CGA2B3X8R1E223M050BB |
| Product Name | Multilayer Ceramic Chip Capacitor | 0.022UF 25V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Mlcc,0402,x8R,25V,22Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Multilayer | Film Capacitors | ||||
| Applications | Automotive | Automotive | Automotive | Automotive | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF |