TDK U.S.A. Corporation Ceramic Capacitors CGA2B3X7S2A682K050BB

Description
6800pF ±10% 100V Ceramic Capacitor X7S 0402 (1005 Metric)
Request a Quote Datasheet
Description
6800pF ±10% 100V Ceramic Capacitor X7S 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-6909-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6909-6-ND
Ceramic Capacitors 445-6909-6-ND
6800pF ±10% 100V Ceramic Capacitor X7S 0402 (1005 Metric)

6800pF ±10% 100V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6909-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6909-1-ND
Ceramic Capacitors 445-6909-1-ND
6800pF ±10% 100V Ceramic Capacitor X7S 0402 (1005 Metric)

6800pF ±10% 100V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6909-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6909-2-ND
Ceramic Capacitors 445-6909-2-ND
6800pF ±10% 100V Ceramic Capacitor X7S 0402 (1005 Metric)

6800pF ±10% 100V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
6800PF 100V Capacitor
60-CGA2B3X7S2A682K050BB
6800PF 100V Capacitor 60-CGA2B3X7S2A682K050BB
CAP CER 6800PF 100V X7S 0402 Product overview: CGA2B3X7S2A682K050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B3X7S2A682K05 0BB can be used for catalog matching and distributor lookup.

CAP CER 6800PF 100V X7S 0402 Product overview: CGA2B3X7S2A682K050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B3X7S2A682K050BB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CGA2B3X7S2A682K050BB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA2B3X7S2A682K050BB
Ceramic Capacitors CGA2B3X7S2A682K050BB
CAP CER 6800PF 100V X7S 0402

CAP CER 6800PF 100V X7S 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-6909-6-ND 445-6909-1-ND 60-CGA2B3X7S2A682K050BB CGA2B3X7S2A682K050BB
Product Name Ceramic Capacitors Ceramic Capacitors 6800PF 100V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Ceramic Capacitors - 1763-1208-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details