TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA2B3X7S2A472M050BB

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA2B3X7S2A472M050BB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA2B3X7S2A472M050BB
Multilayer Ceramic Chip Capacitor CGA2B3X7S2A472M050BB
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-12291-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12291-6-ND
Ceramic Capacitors 445-12291-6-ND
4700pF ±20% 100V Ceramic Capacitor X7S 0402 (1005 Metric)

4700pF ±20% 100V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12291-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12291-2-ND
Ceramic Capacitors 445-12291-2-ND
4700pF ±20% 100V Ceramic Capacitor X7S 0402 (1005 Metric)

4700pF ±20% 100V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12291-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12291-1-ND
Ceramic Capacitors 445-12291-1-ND
4700pF ±20% 100V Ceramic Capacitor X7S 0402 (1005 Metric)

4700pF ±20% 100V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
4700PF 100V Capacitor
60-CGA2B3X7S2A472M050BB
4700PF 100V Capacitor 60-CGA2B3X7S2A472M050BB
CAP CER 4700PF 100V X7S 0402 Product overview: CGA2B3X7S2A472M050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B3X7S2A472M05 0BB can be used for catalog matching and distributor lookup.

CAP CER 4700PF 100V X7S 0402 Product overview: CGA2B3X7S2A472M050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B3X7S2A472M050BB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B3X7S2A472M050BB 445-12291-6-ND 445-12291-2-ND 60-CGA2B3X7S2A472M050BB
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 4700PF 100V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C362U075AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 0603J0100120JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details