TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA2B3X7S2A152K050BB

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA2B3X7S2A152K050BB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA2B3X7S2A152K050BB
Multilayer Ceramic Chip Capacitor CGA2B3X7S2A152K050BB
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Singapore, Singapore
1500PF 100V Capacitor
60-CGA2B3X7S2A152K050BB
1500PF 100V Capacitor 60-CGA2B3X7S2A152K050BB
CAP CER 1500PF 100V X7S 0402 Product overview: CGA2B3X7S2A152K050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B3X7S2A152K05 0BB can be used for catalog matching and distributor lookup.

CAP CER 1500PF 100V X7S 0402 Product overview: CGA2B3X7S2A152K050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B3X7S2A152K050BB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-6905-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6905-6-ND
Ceramic Capacitors 445-6905-6-ND
1500pF ±10% 100V Ceramic Capacitor X7S 0402 (1005 Metric)

1500pF ±10% 100V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6905-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6905-2-ND
Ceramic Capacitors 445-6905-2-ND
1500pF ±10% 100V Ceramic Capacitor X7S 0402 (1005 Metric)

1500pF ±10% 100V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6905-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6905-1-ND
Ceramic Capacitors 445-6905-1-ND
1500pF ±10% 100V Ceramic Capacitor X7S 0402 (1005 Metric)

1500pF ±10% 100V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Cga Series, 1500 Pf, 10%, X7S, 100 V, 0402 [1005 Metric] Rohs Compliant Tdk - 51T2173 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cga Series, 1500 Pf, 10%, X7S, 100 V, 0402 [1005 Metric] Rohs Compliant Tdk
51T2173
Multilayer Ceramic Capacitor, Cga Series, 1500 Pf, 10%, X7S, 100 V, 0402 [1005 Metric] Rohs Compliant Tdk 51T2173
Multilayer Ceramic Capacitor, CGA Series, 1500 pF, - 10%, X7S, 100 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CGA Series, 1500 pF, - 10%, X7S, 100 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B3X7S2A152K050BB 60-CGA2B3X7S2A152K050BB 445-6905-6-ND 445-6905-2-ND 51T2173
Product Name Multilayer Ceramic Chip Capacitor 1500PF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Cga Series, 1500 Pf, 10%, X7S, 100 V, 0402 [1005 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0015 microF 0.0015 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011331 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1761-0603B221K201YTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701084 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details