Mid Voltage (100 to 630V)
CAP CER 10000PF 100V X7S 0402 Product overview: CGA2B3X7S2A103K050BB
10000pF ±10% 100V Ceramic Capacitor X7S 0402 (1005 Metric)
10000pF ±10% 100V Ceramic Capacitor X7S 0402 (1005 Metric)
10000pF ±10% 100V Ceramic Capacitor X7S 0402 (1005 Metric)
SMD Multilayer Ceramic Capacitor, CGA Series, 0.01 F, 10%, X7S, 100 V, 0402 [1005 Metric] RoHS Compliant: Yes
SMD Multilayer Ceramic Capacitor, CGA Series, 0.01 F, 10%, X7S, 100 V, 0402 [1005 Metric] RoHS Compliant: Yes
CAP CER 10000PF 100V X7S 0402
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA2B3X7S2A103K050BB | 60-CGA2B3X7S2A103K050BB | 445-6910-1-ND | 445-6910-6-ND | 52W9627 | CGA2B3X7S2A103K050BB |
| Product Name | Multilayer Ceramic Chip Capacitor | 10000PF 100V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Smd Multilayer Ceramic Capacitor, Cga Series, 0.01 F, 10%, X7S, 100 V, 0402 [1005 Metric] Rohs Compliant Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Multilayer | Multilayer | Film Capacitors | |||
| Applications | Automotive | Automotive | Automotive | Automotive | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF |