TDK Corporation Capacitors - Ceramic Capacitors CGA2B3X7S1A474K050BB

Description
Manufacturer: TDK Corporation Win Source Part Number: 1329548-CGA2B3X7S1A4 74K050BB Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: Automotive Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 0.47 µF Tolerance: ±10% Voltage - Rated: 10V Temperature Coefficient: X7S Ratings: AEC-Q200 Thickness (Max): 0.022" (0.55mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: CGA2B3X7S1A474KT000N ,445-16100-6,445-161 00-2,445-16100-1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1329548-CGA2B3X7S1A4 74K050BB Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: Automotive Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 0.47 µF Tolerance: ±10% Voltage - Rated: 10V Temperature Coefficient: X7S Ratings: AEC-Q200 Thickness (Max): 0.022" (0.55mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: CGA2B3X7S1A474KT000N ,445-16100-6,445-161 00-2,445-16100-1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1329548-CGA2B3X7S1A474K050BB - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329548-CGA2B3X7S1A474K050BB
Capacitors - Ceramic Capacitors 1329548-CGA2B3X7S1A474K050BB
Manufacturer: TDK Corporation Win Source Part Number: 1329548-CGA2B3X7S1A4 74K050BB Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: Automotive Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 0.47 µF Tolerance: ±10% Voltage - Rated: 10V Temperature Coefficient: X7S Ratings: AEC-Q200 Thickness (Max): 0.022" (0.55mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: CGA2B3X7S1A474KT000N ,445-16100-6,445-161 00-2,445-16100-1 RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1329548-CGA2B3X7S1A474K050BB
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Applications: Automotive
Standard Package: 10,000
Mounting: Surface Mount, MLCC
Capacitance: 0.47 µF
Tolerance: ±10%
Voltage - Rated: 10V
Temperature Coefficient: X7S
Ratings: AEC-Q200
Thickness (Max): 0.022" (0.55mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: CGA2B3X7S1A474KT000N,445-16100-6,445-16100-2,445-16100-1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
0.47UF 10V Capacitor
60-CGA2B3X7S1A474K050BB
0.47UF 10V Capacitor 60-CGA2B3X7S1A474K050BB
CAP CER 0.47UF 10V X7S 0402 Product overview: CGA2B3X7S1A474K050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B3X7S1A474K05 0BB can be used for catalog matching and distributor lookup.

CAP CER 0.47UF 10V X7S 0402 Product overview: CGA2B3X7S1A474K050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B3X7S1A474K050BB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-16100-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-16100-1-ND
Ceramic Capacitors 445-16100-1-ND
0.47µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

0.47µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-16100-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-16100-6-ND
Ceramic Capacitors 445-16100-6-ND
0.47µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

0.47µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-16100-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-16100-2-ND
Ceramic Capacitors 445-16100-2-ND
0.47µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

0.47µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 9155639 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9155639
MLCCs - Multilayer Ceramic Capacitors 9155639
TDK CGA2B3X7S1A474K050BB

TDK CGA2B3X7S1A474K050BB

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9155639P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9155639P
MLCCs - Multilayer Ceramic Capacitors 9155639P
TDK CGA2B3X7S1A474K050BB

TDK CGA2B3X7S1A474K050BB

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1109385 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1109385
MLCCs - Multilayer Ceramic Capacitors 1109385
TDK CGA2B3X7S1A474K050BB

TDK CGA2B3X7S1A474K050BB

Supplier's Site
Cap, 0.47Μf, 10V, 10%, X7S, 0402; Capacitance Tdk - 94Y9772 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Μf, 10V, 10%, X7S, 0402; Capacitance Tdk
94Y9772
Cap, 0.47Μf, 10V, 10%, X7S, 0402; Capacitance Tdk 94Y9772
CAP, 0.47µF, 10V, 10%, X7S, 0402; Capacitance:0.47µF; Voltage Rating:10V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.47µF, 10V, 10%, X7S, 0402; Capacitance:0.47µF; Voltage Rating:10V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Cap, 0.47Μf, 10V, 10%, X7S, 0402; Capacitance Tdk - 79Y4095 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Μf, 10V, 10%, X7S, 0402; Capacitance Tdk
79Y4095
Cap, 0.47Μf, 10V, 10%, X7S, 0402; Capacitance Tdk 79Y4095
CAP, 0.47µF, 10V, 10%, X7S, 0402; Capacitance:0.47µF; Voltage Rating:10V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.47µF, 10V, 10%, X7S, 0402; Capacitance:0.47µF; Voltage Rating:10V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - CGA2B3X7S1A474K050BB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA2B3X7S1A474K050BB
Ceramic Capacitors CGA2B3X7S1A474K050BB
CAP CER 0.47UF 10V X7S 0402

CAP CER 0.47UF 10V X7S 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1329548-CGA2B3X7S1A474K050BB 60-CGA2B3X7S1A474K050BB 445-16100-1-ND 445-16100-6-ND 9155639 9155639P 94Y9772 CGA2B3X7S1A474K050BB
Product Name Capacitors - Ceramic Capacitors 0.47UF 10V Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 0.47Μf, 10V, 10%, X7S, 0402; Capacitance Tdk Ceramic Capacitors
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X7S Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-106MMR250K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050521500561GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details