TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA2B3X7R1V683K050BB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA2B3X7R1V683K050BB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA2B3X7R1V683K050BB
Multilayer Ceramic Chip Capacitor CGA2B3X7R1V683K050BB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
0.068UF 35V Capacitor
60-CGA2B3X7R1V683K050BB
0.068UF 35V Capacitor 60-CGA2B3X7R1V683K050BB
CAP CER 0.068UF 35V X7R 0402 Product overview: CGA2B3X7R1V683K050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B3X7R1V683K05 0BB can be used for catalog matching and distributor lookup.

CAP CER 0.068UF 35V X7R 0402 Product overview: CGA2B3X7R1V683K050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B3X7R1V683K050BB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-12262-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12262-1-ND
Ceramic Capacitors 445-12262-1-ND
0.068µF ±10% 35V Ceramic Capacitor X7R 0402 (1005 Metric)

0.068µF ±10% 35V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12262-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12262-2-ND
Ceramic Capacitors 445-12262-2-ND
0.068µF ±10% 35V Ceramic Capacitor X7R 0402 (1005 Metric)

0.068µF ±10% 35V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12262-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12262-6-ND
Ceramic Capacitors 445-12262-6-ND
0.068µF ±10% 35V Ceramic Capacitor X7R 0402 (1005 Metric)

0.068µF ±10% 35V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA2B3X7R1V683K050BB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA2B3X7R1V683K050BB
Ceramic Capacitors CGA2B3X7R1V683K050BB
CAP CER 0.068UF 35V X7R 0402

CAP CER 0.068UF 35V X7R 0402

Supplier's Site Datasheet
Ceramic Capacitors Rohs Compliant Tdk - 57AK9369 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitors Rohs Compliant Tdk
57AK9369
Ceramic Capacitors Rohs Compliant Tdk 57AK9369
CERAMIC CAPACITORS ROHS COMPLIANT: YES

CERAMIC CAPACITORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B3X7R1V683K050BB 60-CGA2B3X7R1V683K050BB 445-12262-1-ND 445-12262-6-ND CGA2B3X7R1V683K050BB 57AK9369
Product Name Multilayer Ceramic Chip Capacitor 0.068UF 35V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 116278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 104HC4A102K2CM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers