TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA2B3X7R1H333M050BB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA2B3X7R1H333M050BB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA2B3X7R1H333M050BB
Multilayer Ceramic Chip Capacitor CGA2B3X7R1H333M050BB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-12268-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12268-1-ND
Ceramic Capacitors 445-12268-1-ND
0.033µF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.033µF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12268-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12268-6-ND
Ceramic Capacitors 445-12268-6-ND
0.033µF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.033µF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12268-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12268-2-ND
Ceramic Capacitors 445-12268-2-ND
0.033µF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.033µF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
0.033UF 50V Capacitor
60-CGA2B3X7R1H333M050BB
0.033UF 50V Capacitor 60-CGA2B3X7R1H333M050BB
CAP CER 0.033UF 50V X7R 0402 Product overview: CGA2B3X7R1H333M050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B3X7R1H333M05 0BB can be used for catalog matching and distributor lookup.

CAP CER 0.033UF 50V X7R 0402 Product overview: CGA2B3X7R1H333M050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B3X7R1H333M050BB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Aec-Q200, 0.033Uf, 50V, Mlcc, 0402 Rohs Compliant Tdk - 78AH1370 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.033Uf, 50V, Mlcc, 0402 Rohs Compliant Tdk
78AH1370
Cap, Aec-Q200, 0.033Uf, 50V, Mlcc, 0402 Rohs Compliant Tdk 78AH1370
CAP, AEC-Q200, 0.033UF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.033UF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B3X7R1H333M050BB 445-12268-1-ND 445-12268-6-ND 60-CGA2B3X7R1H333M050BB 78AH1370
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 0.033UF 50V Capacitor Cap, Aec-Q200, 0.033Uf, 50V, Mlcc, 0402 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C484U025DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701242 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1247-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details