TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA2B3X7R1H104M050BD

Description
Conductive Epoxy Application
Request a Quote Datasheet
Description
Conductive Epoxy Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA2B3X7R1H104M050BD - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA2B3X7R1H104M050BD
Multilayer Ceramic Chip Capacitor CGA2B3X7R1H104M050BD
Conductive Epoxy Application

Conductive Epoxy Application

Supplier's Site
Singapore, Singapore
0.1UF 50V Capacitor
60-CGA2B3X7R1H104M050BD
0.1UF 50V Capacitor 60-CGA2B3X7R1H104M050BD
CAP CER 0.1UF 50V X7R 0402 EPOXY Product overview: CGA2B3X7R1H104M050BD from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B3X7R1H104M05 0BD can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 50V X7R 0402 EPOXY Product overview: CGA2B3X7R1H104M050BD from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B3X7R1H104M050BD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-9694-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9694-6-ND
Ceramic Capacitors 445-9694-6-ND
0.1µF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9694-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9694-1-ND
Ceramic Capacitors 445-9694-1-ND
0.1µF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9694-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9694-2-ND
Ceramic Capacitors 445-9694-2-ND
0.1µF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Mlcc,0402,x7R,50V,0.1Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 51X6435 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,x7R,50V,0.1Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk
51X6435
Mlcc,0402,x7R,50V,0.1Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk 51X6435
MLCC,0402,X7R,50V,0. 1µF,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,X7R,50V,0.1µF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0402 Rohs Compliant Tdk - 78AH1369 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0402 Rohs Compliant Tdk
78AH1369
Cap, Aec-Q200, 0.1Uf, 50V, Mlcc, 0402 Rohs Compliant Tdk 78AH1369
CAP, AEC-Q200, 0.1UF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.1UF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B3X7R1H104M050BD 60-CGA2B3X7R1H104M050BD 445-9694-6-ND 445-9694-1-ND 51X6435
Product Name Multilayer Ceramic Chip Capacitor 0.1UF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Mlcc,0402,x7R,50V,0.1Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22U683M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Ceramic Capacitors - 0505J1506P20DQT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701150 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details