TDK U.S.A. Corporation Ceramic Capacitors CGA2B3X7R1H103K050BE

Description
10000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173650-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173650-2-ND
Ceramic Capacitors 445-173650-2-ND
10000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173650-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173650-1-ND
Ceramic Capacitors 445-173650-1-ND
10000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173650-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173650-6-ND
Ceramic Capacitors 445-173650-6-ND
10000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.01Uf, 50V, Mlcc, 0402 Rohs Compliant Tdk - 39AH0332 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.01Uf, 50V, Mlcc, 0402 Rohs Compliant Tdk
39AH0332
Cap, Aec-Q200, 0.01Uf, 50V, Mlcc, 0402 Rohs Compliant Tdk 39AH0332
CAP, AEC-Q200, 0.01UF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.01UF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - CGA2B3X7R1H103K050BE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA2B3X7R1H103K050BE
Ceramic Capacitors CGA2B3X7R1H103K050BE
CAP CER 10000PF 50V X7R 0402

CAP CER 10000PF 50V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-173650-2-ND 445-173650-6-ND 39AH0332 CGA2B3X7R1H103K050BE
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.01Uf, 50V, Mlcc, 0402 Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C402T250CJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-040220500472JXTFM2TR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details