TDK U.S.A. Corporation Ceramic Capacitors CGA2B3X7R1E224M050BE

Description
0.22µF ±20% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.22µF ±20% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-CGA2B3X7R1E224M050BETR-ND - DigiKey
Thief River Falls, MN, United States
0.22µF ±20% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.22µF ±20% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-CGA2B3X7R1E224M050BEDKR-ND - DigiKey
Thief River Falls, MN, United States
0.22µF ±20% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.22µF ±20% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-CGA2B3X7R1E224M050BECT-ND - DigiKey
Thief River Falls, MN, United States
0.22µF ±20% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.22µF ±20% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA2B3X7R1E224M050BE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA2B3X7R1E224M050BE
Ceramic Capacitors CGA2B3X7R1E224M050BE
CAP CER 0.22UF 25V X7R 0402

CAP CER 0.22UF 25V X7R 0402

Supplier's Site Datasheet
Mlcc,0402,x7R,25V,0.22Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 92Y5397 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,x7R,25V,0.22Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk
92Y5397
Mlcc,0402,x7R,25V,0.22Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk 92Y5397
MLCC,0402,X7R,25V,0. 22µF,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,X7R,25V,0.22µF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 0.22Uf, 25V, Mlcc, 0402 Rohs Compliant Tdk - 71AH2777 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.22Uf, 25V, Mlcc, 0402 Rohs Compliant Tdk
71AH2777
Cap, Aec-Q200, 0.22Uf, 25V, Mlcc, 0402 Rohs Compliant Tdk 71AH2777
CAP, AEC-Q200, 0.22UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.22UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-CGA2B3X7R1E224M050BETR-ND 445-CGA2B3X7R1E224M050BEDKR-ND CGA2B3X7R1E224M050BE 92Y5397
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Mlcc,0402,x7R,25V,0.22Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0101P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - P30R104M1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers