TDK U.S.A. Corporation Ceramic Capacitors CGA2B3X7R1E224M050BB

Description
0.22µF ±20% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.22µF ±20% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CGA2B3X7R1E224M050BB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CGA2B3X7R1E224M050BB-ND
Ceramic Capacitors CGA2B3X7R1E224M050BB-ND
0.22µF ±20% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.22µF ±20% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA2B3X7R1E224M050BB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA2B3X7R1E224M050BB
Ceramic Capacitors CGA2B3X7R1E224M050BB
CAP CER 0.22UF 25V X7R 0402

CAP CER 0.22UF 25V X7R 0402

Supplier's Site Datasheet
Mlcc,0402,x7R,25V,0.22Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 51X6428 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,x7R,25V,0.22Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk
51X6428
Mlcc,0402,x7R,25V,0.22Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk 51X6428
MLCC,0402,X7R,25V,0. 22µF,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,X7R,25V,0.22µF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - CGA2B3X7R1E224M050BB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CGA2B3X7R1E224M050BB
Capacitors - Ceramic Capacitors CGA2B3X7R1E224M050BB
CAP CER 0.22UF 25V X7R 0402

CAP CER 0.22UF 25V X7R 0402

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B3X7R1E224M050BB-ND CGA2B3X7R1E224M050BB 51X6428 CGA2B3X7R1E224M050BB
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc,0402,x7R,25V,0.22Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1255-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - C1206C220J2GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details