TDK U.S.A. Corporation Ceramic Capacitors CGA2B3X7R1E224K050BE

Description
0.22µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175568-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175568-6-ND
Ceramic Capacitors 445-175568-6-ND
0.22µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.22µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175568-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175568-1-ND
Ceramic Capacitors 445-175568-1-ND
0.22µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.22µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175568-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175568-2-ND
Ceramic Capacitors 445-175568-2-ND
0.22µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.22µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.22Uf, 25V, Mlcc, 0402 Rohs Compliant Tdk - 39AH0331 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.22Uf, 25V, Mlcc, 0402 Rohs Compliant Tdk
39AH0331
Cap, Aec-Q200, 0.22Uf, 25V, Mlcc, 0402 Rohs Compliant Tdk 39AH0331
CAP, AEC-Q200, 0.22UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.22UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Mlcc,0402,x7R,25V,0.22Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 92Y5396 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,x7R,25V,0.22Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk
92Y5396
Mlcc,0402,x7R,25V,0.22Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk 92Y5396
MLCC,0402,X7R,25V,0. 22µF,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,X7R,25V,0.22µF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors CGA2B3X7R1E224K050BE
CAP CER 0.22UF 25V X7R 0402

CAP CER 0.22UF 25V X7R 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-175568-6-ND 445-175568-1-ND 39AH0331 CGA2B3X7R1E224K050BE
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.22Uf, 25V, Mlcc, 0402 Rohs Compliant Tdk Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive, Boardflex Sensitive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050523000181GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C1206C223K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details