TDK U.S.A. Corporation 0.22UF 25V Capacitor CGA2B3X7R1E224K050BB

Description
CAP CER 0.22UF 25V X7R 0402 Product overview: CGA2B3X7R1E224K050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B3X7R1E224K05 0BB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.22UF 25V X7R 0402 Product overview: CGA2B3X7R1E224K050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B3X7R1E224K05 0BB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.22UF 25V Capacitor
60-CGA2B3X7R1E224K050BB
0.22UF 25V Capacitor 60-CGA2B3X7R1E224K050BB
CAP CER 0.22UF 25V X7R 0402 Product overview: CGA2B3X7R1E224K050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B3X7R1E224K05 0BB can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 25V X7R 0402 Product overview: CGA2B3X7R1E224K050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B3X7R1E224K050BB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1796002 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1796002
MLCCs - Multilayer Ceramic Capacitors 1796002
TDK CGA2B3X7R1E224K050BB

TDK CGA2B3X7R1E224K050BB

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795253 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795253
MLCCs - Multilayer Ceramic Capacitors 1795253
TDK CGA2B3X7R1E224K050BB

TDK CGA2B3X7R1E224K050BB

Supplier's Site
Ceramic Capacitors - 445-174424-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174424-6-ND
Ceramic Capacitors 445-174424-6-ND
0.22µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.22µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-174424-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174424-1-ND
Ceramic Capacitors 445-174424-1-ND
0.22µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.22µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-174424-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174424-2-ND
Ceramic Capacitors 445-174424-2-ND
0.22µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.22µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
CAP CER 0.22UF 25V X7R 0402 - 769-CGA2B3X7R1E224K050BB - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.22UF 25V X7R 0402
769-CGA2B3X7R1E224K050BB
CAP CER 0.22UF 25V X7R 0402 769-CGA2B3X7R1E224K050BB
CAP CER 0.22UF 25V X7R 0402

CAP CER 0.22UF 25V X7R 0402

Supplier's Site
Ceramic Capacitors - CGA2B3X7R1E224K050BB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA2B3X7R1E224K050BB
Ceramic Capacitors CGA2B3X7R1E224K050BB
CAP CER 0.22UF 25V X7R 0402

CAP CER 0.22UF 25V X7R 0402

Supplier's Site Datasheet
Cap, Aec-Q200, 0.22Uf, 25V, Mlcc, 0402; Capacitance Tdk - 94AC7453 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.22Uf, 25V, Mlcc, 0402; Capacitance Tdk
94AC7453
Cap, Aec-Q200, 0.22Uf, 25V, Mlcc, 0402; Capacitance Tdk 94AC7453
CAP, AEC-Q200, 0.22UF, 25V, MLCC, 0402; Capacitance:0.22µF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, AEC-Q200, 0.22UF, 25V, MLCC, 0402; Capacitance:0.22µF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.22Μf, 25V, 10%, X7R, 0402; Capacitance Tdk - 68AC4488 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Μf, 25V, 10%, X7R, 0402; Capacitance Tdk
68AC4488
Cap, 0.22Μf, 25V, 10%, X7R, 0402; Capacitance Tdk 68AC4488
CAP, 0.22µF, 25V, 10%, X7R, 0402; Capacitance:0.22µF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.22µF, 25V, 10%, X7R, 0402; Capacitance:0.22µF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey DigiKey Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CGA2B3X7R1E224K050BB 1796002 445-174424-6-ND 445-174424-1-ND 769-CGA2B3X7R1E224K050BB CGA2B3X7R1E224K050BB 94AC7453
Product Name 0.22UF 25V Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors CAP CER 0.22UF 25V X7R 0402 Ceramic Capacitors Cap, Aec-Q200, 0.22Uf, 25V, Mlcc, 0402; Capacitance Tdk
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1913020P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Ceramic Capacitors - C1206C104K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers