TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA2B3X7R1E104M050BB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA2B3X7R1E104M050BB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA2B3X7R1E104M050BB
Multilayer Ceramic Chip Capacitor CGA2B3X7R1E104M050BB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
0.1UF 25V Capacitor
60-CGA2B3X7R1E104M050BB
0.1UF 25V Capacitor 60-CGA2B3X7R1E104M050BB
CAP CER 0.1UF 25V X7R 0402 Product overview: CGA2B3X7R1E104M050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B3X7R1E104M05 0BB can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 25V X7R 0402 Product overview: CGA2B3X7R1E104M050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B3X7R1E104M050BB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-12252-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12252-1-ND
Ceramic Capacitors 445-12252-1-ND
0.1µF ±20% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±20% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12252-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12252-6-ND
Ceramic Capacitors 445-12252-6-ND
0.1µF ±20% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±20% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12252-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12252-2-ND
Ceramic Capacitors 445-12252-2-ND
0.1µF ±20% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±20% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.1Uf, 25V, Mlcc, 0402 Rohs Compliant Tdk - 78AH1368 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.1Uf, 25V, Mlcc, 0402 Rohs Compliant Tdk
78AH1368
Cap, Aec-Q200, 0.1Uf, 25V, Mlcc, 0402 Rohs Compliant Tdk 78AH1368
CAP, AEC-Q200, 0.1UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.1UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Mlcc,0402,x7R,25V,0.1Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 51X6424 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,x7R,25V,0.1Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk
51X6424
Mlcc,0402,x7R,25V,0.1Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk 51X6424
MLCC,0402,X7R,25V,0. 1µF,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,X7R,25V,0.1µF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CGA2B3X7R1E104M050BB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA2B3X7R1E104M050BB
Ceramic Capacitors CGA2B3X7R1E104M050BB
CAP CER 0.1UF 25V X7R 0402

CAP CER 0.1UF 25V X7R 0402

Supplier's Site Datasheet
CAP CER 0.1UF 25V X7R 0402 - 769-CGA2B3X7R1E104M050BB - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.1UF 25V X7R 0402
769-CGA2B3X7R1E104M050BB
CAP CER 0.1UF 25V X7R 0402 769-CGA2B3X7R1E104M050BB
CAP CER 0.1UF 25V X7R 0402

CAP CER 0.1UF 25V X7R 0402

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CGA2B3X7R1E104M050BB
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CGA2B3X7R1E104M050BB
25V 100nF X7R ±20% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 100nF X7R ±20% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B3X7R1E104M050BB 60-CGA2B3X7R1E104M050BB 445-12252-1-ND 445-12252-6-ND 78AH1368 CGA2B3X7R1E104M050BB 769-CGA2B3X7R1E104M050BB CGA2B3X7R1E104M050BB
Product Name Multilayer Ceramic Chip Capacitor 0.1UF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.1Uf, 25V, Mlcc, 0402 Rohs Compliant Tdk Ceramic Capacitors CAP CER 0.1UF 25V X7R 0402 Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Technology Multilayer Film Capacitors Multilayer
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U040CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - C11AHR25C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details