TDK Corporation Multilayer Ceramic Chip Capacitor CGA2B3X7R1E104K050BB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA2B3X7R1E104K050BB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA2B3X7R1E104K050BB
Multilayer Ceramic Chip Capacitor CGA2B3X7R1E104K050BB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
0.1UF 25V Capacitor
60-CGA2B3X7R1E104K050BB
0.1UF 25V Capacitor 60-CGA2B3X7R1E104K050BB
CAP CER 0.1UF 25V X7R 0402 Product overview: CGA2B3X7R1E104K050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B3X7R1E104K05 0BB can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 25V X7R 0402 Product overview: CGA2B3X7R1E104K050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B3X7R1E104K050BB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7882843 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7882843
MLCCs - Multilayer Ceramic Capacitors 7882843
TDK CGA2B3X7R1E104K050BB

TDK CGA2B3X7R1E104K050BB

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7882843P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7882843P
MLCCs - Multilayer Ceramic Capacitors 7882843P
TDK CGA2B3X7R1E104K050BB

TDK CGA2B3X7R1E104K050BB

Supplier's Site
Capacitors - Ceramic Capacitors - 1331534-CGA2B3X7R1E104K050BB - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331534-CGA2B3X7R1E104K050BB
Capacitors - Ceramic Capacitors 1331534-CGA2B3X7R1E104K050BB
Manufacturer: TDK Corporation Win Source Part Number: 1331534-CGA2B3X7R1E1 04K050BB Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: Automotive Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.022" (0.55mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-6902-6,CGA2B3X7R 1E104K,Q7685192,445- 6902-2,CGA2B3X7R1E10 4KT0Y0F,445-6902-1 RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1331534-CGA2B3X7R1E104K050BB
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Applications: Automotive
Standard Package: 10,000
Mounting: Surface Mount, MLCC
Capacitance: 0.1 µF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.022" (0.55mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-6902-6,CGA2B3X7R1E104K,Q7685192,445-6902-2,CGA2B3X7R1E104KT0Y0F,445-6902-1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 445-6902-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6902-6-ND
Ceramic Capacitors 445-6902-6-ND
0.1µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6902-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6902-1-ND
Ceramic Capacitors 445-6902-1-ND
0.1µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6902-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6902-2-ND
Ceramic Capacitors 445-6902-2-ND
0.1µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA2B3X7R1E104K050BB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA2B3X7R1E104K050BB
Ceramic Capacitors CGA2B3X7R1E104K050BB
CAP CER 0.1UF 25V X7R 0402

CAP CER 0.1UF 25V X7R 0402

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.1 F, 10%, X7R, 25 V Rohs Compliant Tdk - 52W9616 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.1 F, 10%, X7R, 25 V Rohs Compliant Tdk
52W9616
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.1 F, 10%, X7R, 25 V Rohs Compliant Tdk 52W9616
Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 0.1 - F, - 10%, X7R, 25 V RoHS Compliant: Yes

Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 0.1 - F, - 10%, X7R, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 0.1Uf, 25V, X7R, 0402; Capacitance Tdk - 04X3147 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 25V, X7R, 0402; Capacitance Tdk
04X3147
Ceramic Capacitor, 0.1Uf, 25V, X7R, 0402; Capacitance Tdk 04X3147
CERAMIC CAPACITOR, 0.1UF, 25V, X7R, 0402; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CGA Series; Product Length:1.02mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 25V, X7R, 0402; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CGA Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.1 F, 10%, X7R, 25 V Rohs Compliant Tdk - 40Y2220 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.1 F, 10%, X7R, 25 V Rohs Compliant Tdk
40Y2220
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.1 F, 10%, X7R, 25 V Rohs Compliant Tdk 40Y2220
Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 0.1 - F, - 10%, X7R, 25 V RoHS Compliant: Yes

Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 0.1 - F, - 10%, X7R, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B3X7R1E104K050BB 60-CGA2B3X7R1E104K050BB 7882843 7882843P 1331534-CGA2B3X7R1E104K050BB 445-6902-6-ND 445-6902-1-ND CGA2B3X7R1E104K050BB 52W9616 04X3147
Product Name Multilayer Ceramic Chip Capacitor 0.1UF 25V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.1 F, 10%, X7R, 25 V Rohs Compliant Tdk Ceramic Capacitor, 0.1Uf, 25V, X7R, 0402; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors Multilayer
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N470F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - C0603C101J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers