TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA2B3X5R1H223M050BB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA2B3X5R1H223M050BB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA2B3X5R1H223M050BB
Multilayer Ceramic Chip Capacitor CGA2B3X5R1H223M050BB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
0.022UF 50V Capacitor
60-CGA2B3X5R1H223M050BB
0.022UF 50V Capacitor 60-CGA2B3X5R1H223M050BB
CAP CER 0.022UF 50V X5R 0402 Product overview: CGA2B3X5R1H223M050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B3X5R1H223M05 0BB can be used for catalog matching and distributor lookup.

CAP CER 0.022UF 50V X5R 0402 Product overview: CGA2B3X5R1H223M050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B3X5R1H223M050BB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-12206-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12206-1-ND
Ceramic Capacitors 445-12206-1-ND
0.022µF ±20% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

0.022µF ±20% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12206-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12206-6-ND
Ceramic Capacitors 445-12206-6-ND
0.022µF ±20% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

0.022µF ±20% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12206-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12206-2-ND
Ceramic Capacitors 445-12206-2-ND
0.022µF ±20% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

0.022µF ±20% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B3X5R1H223M050BB 60-CGA2B3X5R1H223M050BB 445-12206-1-ND 445-12206-6-ND
Product Name Multilayer Ceramic Chip Capacitor 0.022UF 50V Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100271FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Ceramic Capacitors - M40U474M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details