TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA2B3X5R1H153M050BB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA2B3X5R1H153M050BB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA2B3X5R1H153M050BB
Multilayer Ceramic Chip Capacitor CGA2B3X5R1H153M050BB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
Automotive SMD 0.015uF 50V Capacitor
60-CGA2B3X5R1H153M050BB
Automotive SMD 0.015uF 50V Capacitor 60-CGA2B3X5R1H153M050BB
Cap Ceramic 0.015uF 50V X5R 20% Pad SMD 0402 85°C T/R Automotive AEC-Q200 Product overview: CGA2B3X5R1H153M050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.015uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.015uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B3X5R1H153M05 0BB can be used for catalog matching and distributor lookup.

Cap Ceramic 0.015uF 50V X5R 20% Pad SMD 0402 85°C T/R Automotive AEC-Q200 Product overview: CGA2B3X5R1H153M050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.015uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.015uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B3X5R1H153M050BB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-12204-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12204-6-ND
Ceramic Capacitors 445-12204-6-ND
0.015µF ±20% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

0.015µF ±20% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12204-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12204-1-ND
Ceramic Capacitors 445-12204-1-ND
0.015µF ±20% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

0.015µF ±20% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12204-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12204-2-ND
Ceramic Capacitors 445-12204-2-ND
0.015µF ±20% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

0.015µF ±20% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B3X5R1H153M050BB 60-CGA2B3X5R1H153M050BB 445-12204-6-ND 445-12204-1-ND
Product Name Multilayer Ceramic Chip Capacitor Automotive SMD 0.015uF 50V Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M30R104K2-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details