TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA2B3X5R1E104M050BB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA2B3X5R1E104M050BB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA2B3X5R1E104M050BB
Multilayer Ceramic Chip Capacitor CGA2B3X5R1E104M050BB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
0.1UF 25V Capacitor
60-CGA2B3X5R1E104M050BB
0.1UF 25V Capacitor 60-CGA2B3X5R1E104M050BB
CAP CER 0.1UF 25V X5R 0402 Product overview: CGA2B3X5R1E104M050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B3X5R1E104M05 0BB can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 25V X5R 0402 Product overview: CGA2B3X5R1E104M050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B3X5R1E104M050BB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-12186-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12186-1-ND
Ceramic Capacitors 445-12186-1-ND
0.1µF ±20% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

0.1µF ±20% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12186-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12186-6-ND
Ceramic Capacitors 445-12186-6-ND
0.1µF ±20% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

0.1µF ±20% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12186-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12186-2-ND
Ceramic Capacitors 445-12186-2-ND
0.1µF ±20% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

0.1µF ±20% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Mlcc,0402,x5R,25V,0.1Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 51X6391 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,x5R,25V,0.1Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk
51X6391
Mlcc,0402,x5R,25V,0.1Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk 51X6391
MLCC,0402,X5R,25V,0. 1µF,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,X5R,25V,0.1µF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B3X5R1E104M050BB 60-CGA2B3X5R1E104M050BB 445-12186-1-ND 445-12186-6-ND 51X6391
Product Name Multilayer Ceramic Chip Capacitor 0.1UF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Mlcc,0402,x5R,25V,0.1Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N151G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 227SML010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers