CAP CER 330PF 100V X8R 0402 Product overview: CGA2B2X8R2A331K050BA
330pF ±10% 100V Ceramic Capacitor X8R 0402 (1005 Metric)
330pF ±10% 100V Ceramic Capacitor X8R 0402 (1005 Metric)
330pF ±10% 100V Ceramic Capacitor X8R 0402 (1005 Metric)
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CGA2B2X8R2A331K050BA | 445-15945-1-ND | 445-15945-6-ND |
| Product Name | 330PF 100V Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor |
| RoHS Compliant | Yes | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 3.30E-4 microF |