TDK U.S.A. Corporation Ceramic Capacitors CGA2B2X8R2A221K050BE

Description
CAP CER 220PF 100V X8R 0402
Request a Quote Datasheet
Description
CAP CER 220PF 100V X8R 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-CGA2B2X8R2A221K050BEDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 220PF 100V X8R 0402

CAP CER 220PF 100V X8R 0402

Buy Now Datasheet
Ceramic Capacitors - 445-CGA2B2X8R2A221K050BETR-ND - DigiKey
Thief River Falls, MN, United States
220pF ±10% 100V Ceramic Capacitor X8R 0402 (1005 Metric)

220pF ±10% 100V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-CGA2B2X8R2A221K050BECT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 220PF 100V X8R 0402

CAP CER 220PF 100V X8R 0402

Buy Now Datasheet
Cap, Aec-Q200, 220Pf, 100V, Mlcc, 0402 Rohs Compliant Tdk - 39AH0328 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 220Pf, 100V, Mlcc, 0402 Rohs Compliant Tdk
39AH0328
Cap, Aec-Q200, 220Pf, 100V, Mlcc, 0402 Rohs Compliant Tdk 39AH0328
CAP, AEC-Q200, 220PF, 100V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 220PF, 100V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - CGA2B2X8R2A221K050BE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA2B2X8R2A221K050BE
Ceramic Capacitors CGA2B2X8R2A221K050BE
CAP CER 220PF 100V X8R 0402

CAP CER 220PF 100V X8R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-CGA2B2X8R2A221K050BEDKR-ND 445-CGA2B2X8R2A221K050BETR-ND 39AH0328 CGA2B2X8R2A221K050BE
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 220Pf, 100V, Mlcc, 0402 Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0105P60DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details