1000pF ±10% 100V Ceramic Capacitor X8R 0402 (1005 Metric)
1000pF ±10% 100V Ceramic Capacitor X8R 0402 (1005 Metric)
1000pF ±10% 100V Ceramic Capacitor X8R 0402 (1005 Metric)
CAP, AEC-Q200, 1000PF, 100V, MLCC, 0402 ROHS COMPLIANT: YES
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 445-181687-2-ND | 445-181687-6-ND | 39AH0326 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, Aec-Q200, 1000Pf, 100V, Mlcc, 0402 Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | Automotive | Automotive | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |