TDK U.S.A. Corporation Ceramic Capacitors CGA2B2X8R1H471K050BE

Description
470pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)
Request a Quote Datasheet
Description
470pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173855-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173855-2-ND
Ceramic Capacitors 445-173855-2-ND
470pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

470pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173855-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173855-6-ND
Ceramic Capacitors 445-173855-6-ND
470pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

470pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173855-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173855-1-ND
Ceramic Capacitors 445-173855-1-ND
470pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

470pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 470Pf, 50V, Mlcc, 0402 Rohs Compliant Tdk - 39AH0324 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 470Pf, 50V, Mlcc, 0402 Rohs Compliant Tdk
39AH0324
Cap, Aec-Q200, 470Pf, 50V, Mlcc, 0402 Rohs Compliant Tdk 39AH0324
CAP, AEC-Q200, 470PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 470PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - CGA2B2X8R1H471K050BE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA2B2X8R1H471K050BE
Ceramic Capacitors CGA2B2X8R1H471K050BE
CAP CER 470PF 50V X8R 0402

CAP CER 470PF 50V X8R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-173855-2-ND 445-173855-6-ND 39AH0324 CGA2B2X8R1H471K050BE
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 470Pf, 50V, Mlcc, 0402 Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX101M500A012-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Ceramic Capacitors - C17AH0R6B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details