High Temperature Application
330pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)
330pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)
CAP CER 330PF 50V X8R 0402 EPOXY Product overview: CGA2B2X8R1H331K050BD
CAP CER 330PF 50V X8R 0402 EPOXY
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA2B2X8R1H331K050BD | 445-9717-2-ND | 60-CGA2B2X8R1H331K050BD | CGA2B2X8R1H331K050BD |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | 330PF 50V Capacitor | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC, Epoxy |
| Technology | Multilayer | Film Capacitors | ||
| Applications | Automotive | Automotive | Automotive | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 3.30E-4 microF | 3.30E-4 microF | 3.30E-4 microF |