TDK U.S.A. Corporation 6800PF 25V Capacitor CGA2B2X8R1E682M050BA

Description
CAP CER 6800PF 25V X8R 0402 Product overview: CGA2B2X8R1E682M050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2X8R1E682M05 0BA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 6800PF 25V X8R 0402 Product overview: CGA2B2X8R1E682M050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2X8R1E682M05 0BA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6800PF 25V Capacitor
60-CGA2B2X8R1E682M050BA
6800PF 25V Capacitor 60-CGA2B2X8R1E682M050BA
CAP CER 6800PF 25V X8R 0402 Product overview: CGA2B2X8R1E682M050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2X8R1E682M05 0BA can be used for catalog matching and distributor lookup.

CAP CER 6800PF 25V X8R 0402 Product overview: CGA2B2X8R1E682M050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2X8R1E682M050BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-12302-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12302-2-ND
Ceramic Capacitors 445-12302-2-ND
6800pF ±20% 25V Ceramic Capacitor X8R 0402 (1005 Metric)

6800pF ±20% 25V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12302-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12302-6-ND
Ceramic Capacitors 445-12302-6-ND
6800pF ±20% 25V Ceramic Capacitor X8R 0402 (1005 Metric)

6800pF ±20% 25V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12302-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12302-1-ND
Ceramic Capacitors 445-12302-1-ND
6800pF ±20% 25V Ceramic Capacitor X8R 0402 (1005 Metric)

6800pF ±20% 25V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 60-CGA2B2X8R1E682M050BA 445-12302-2-ND 445-12302-6-ND
Product Name 6800PF 25V Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0068 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X102K500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C374U016CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1701200 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers