TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA2B2X8R1E103M050BA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA2B2X8R1E103M050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA2B2X8R1E103M050BA
Multilayer Ceramic Chip Capacitor CGA2B2X8R1E103M050BA
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-12297-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12297-2-ND
Ceramic Capacitors 445-12297-2-ND
10000pF ±20% 25V Ceramic Capacitor X8R 0402 (1005 Metric)

10000pF ±20% 25V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12297-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12297-1-ND
Ceramic Capacitors 445-12297-1-ND
10000pF ±20% 25V Ceramic Capacitor X8R 0402 (1005 Metric)

10000pF ±20% 25V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12297-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12297-6-ND
Ceramic Capacitors 445-12297-6-ND
10000pF ±20% 25V Ceramic Capacitor X8R 0402 (1005 Metric)

10000pF ±20% 25V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA2B2X8R1E103M050BA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA2B2X8R1E103M050BA
Ceramic Capacitors CGA2B2X8R1E103M050BA
CAP CER 10000PF 25V X8R 0402

CAP CER 10000PF 25V X8R 0402

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B2X8R1E103M050BA 445-12297-2-ND 445-12297-6-ND CGA2B2X8R1E103M050BA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C213U063EJ1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers