TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA2B2X7R1H682M050BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA2B2X7R1H682M050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA2B2X7R1H682M050BA
Multilayer Ceramic Chip Capacitor CGA2B2X7R1H682M050BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
6800PF 50V Capacitor
60-CGA2B2X7R1H682M050BA
6800PF 50V Capacitor 60-CGA2B2X7R1H682M050BA
CAP CER 6800PF 50V X7R 0402 Product overview: CGA2B2X7R1H682M050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2X7R1H682M05 0BA can be used for catalog matching and distributor lookup.

CAP CER 6800PF 50V X7R 0402 Product overview: CGA2B2X7R1H682M050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2X7R1H682M050BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-12280-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12280-1-ND
Ceramic Capacitors 445-12280-1-ND
6800pF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

6800pF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12280-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12280-2-ND
Ceramic Capacitors 445-12280-2-ND
6800pF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

6800pF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12280-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12280-6-ND
Ceramic Capacitors 445-12280-6-ND
6800pF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

6800pF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 6800Pf, 50V, Mlcc, 0402 Rohs Compliant Tdk - 29AJ4531 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 6800Pf, 50V, Mlcc, 0402 Rohs Compliant Tdk
29AJ4531
Cap, Aec-Q200, 6800Pf, 50V, Mlcc, 0402 Rohs Compliant Tdk 29AJ4531
CAP, AEC-Q200, 6800PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 6800PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B2X7R1H682M050BA 60-CGA2B2X7R1H682M050BA 445-12280-1-ND 445-12280-6-ND 29AJ4531
Product Name Multilayer Ceramic Chip Capacitor 6800PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 6800Pf, 50V, Mlcc, 0402 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0068 microF 0.0068 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - CK05BX473K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701031 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details