TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA2B2X7R1H471M050BA

Description
General (Up to 50V)
Request a Quote
Description
General (Up to 50V)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a 470pF, 50V MLCC capacitor, compliant with AEC-Q200 standards, making it suitable for automotive applications. It features a temperature characteristic of X7R, which operates effectively within a temperature range of -55 to 125 degrees Celsius with a tolerance of +/-15%. The capacitor has a capacitance tolerance of +/-20% and a maximum dissipation factor of 3%. With dimensions of 1.00mm x 0.50mm x 0.50mm, it is classified under the CGA2(1005) series, and it has a minimum insulation resistance of 10Gohm. This component is also RoHS compliant, ensuring it meets environmental regulations. The specifications indicate that it is designed for reliable performance in various electronic applications, particularly in automotive environments.

Datasheet Summary
Powered by GS/AI

The product is a 470pF, 50V MLCC capacitor, compliant with AEC-Q200 standards, making it suitable for automotive applications. It features a temperature characteristic of X7R, which operates effectively within a temperature range of -55 to 125 degrees Celsius with a tolerance of +/-15%. The capacitor has a capacitance tolerance of +/-20% and a maximum dissipation factor of 3%. With dimensions of 1.00mm x 0.50mm x 0.50mm, it is classified under the CGA2(1005) series, and it has a minimum insulation resistance of 10Gohm. This component is also RoHS compliant, ensuring it meets environmental regulations. The specifications indicate that it is designed for reliable performance in various electronic applications, particularly in automotive environments.

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA2B2X7R1H471M050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA2B2X7R1H471M050BA
Multilayer Ceramic Chip Capacitor CGA2B2X7R1H471M050BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
470PF 50V Capacitor
60-CGA2B2X7R1H471M050BA
470PF 50V Capacitor 60-CGA2B2X7R1H471M050BA
CAP CER 470PF 50V X7R 0402 Product overview: CGA2B2X7R1H471M050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2X7R1H471M05 0BA can be used for catalog matching and distributor lookup.

CAP CER 470PF 50V X7R 0402 Product overview: CGA2B2X7R1H471M050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2X7R1H471M050BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-12279-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12279-6-ND
Ceramic Capacitors 445-12279-6-ND
470pF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

470pF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12279-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12279-1-ND
Ceramic Capacitors 445-12279-1-ND
470pF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

470pF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12279-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12279-2-ND
Ceramic Capacitors 445-12279-2-ND
470pF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

470pF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 470Pf, 50V, Mlcc, 0402 Rohs Compliant Tdk - 29AJ4530 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 470Pf, 50V, Mlcc, 0402 Rohs Compliant Tdk
29AJ4530
Cap, Aec-Q200, 470Pf, 50V, Mlcc, 0402 Rohs Compliant Tdk 29AJ4530
CAP, AEC-Q200, 470PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 470PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - CGA2B2X7R1H471M050BA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA2B2X7R1H471M050BA
Ceramic Capacitors CGA2B2X7R1H471M050BA
CAP CER 470PF 50V X7R 0402

CAP CER 470PF 50V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B2X7R1H471M050BA 60-CGA2B2X7R1H471M050BA 445-12279-6-ND 445-12279-1-ND 29AJ4530 CGA2B2X7R1H471M050BA
Product Name Multilayer Ceramic Chip Capacitor 470PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 470Pf, 50V, Mlcc, 0402 Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SMH6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Film Capacitors - 1912954P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1763-1174-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details