TDK Corporation Multilayer Ceramic Chip Capacitor CGA2B2X7R1H471K050BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA2B2X7R1H471K050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA2B2X7R1H471K050BA
Multilayer Ceramic Chip Capacitor CGA2B2X7R1H471K050BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
470PF 50V Capacitor
60-CGA2B2X7R1H471K050BA
470PF 50V Capacitor 60-CGA2B2X7R1H471K050BA
CAP CER 470PF 50V X7R 0402 Product overview: CGA2B2X7R1H471K050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2X7R1H471K05 0BA can be used for catalog matching and distributor lookup.

CAP CER 470PF 50V X7R 0402 Product overview: CGA2B2X7R1H471K050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2X7R1H471K050BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-6888-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6888-2-ND
Ceramic Capacitors 445-6888-2-ND
470pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

470pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6888-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6888-6-ND
Ceramic Capacitors 445-6888-6-ND
470pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

470pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6888-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6888-1-ND
Ceramic Capacitors 445-6888-1-ND
470pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

470pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Smd Multilayer Ceramic Capacitor, Cga Series, 470 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Tdk - 52W9600 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Cga Series, 470 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Tdk
52W9600
Smd Multilayer Ceramic Capacitor, Cga Series, 470 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Tdk 52W9600
SMD Multilayer Ceramic Capacitor, CGA Series, 470 pF, 10%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, CGA Series, 470 pF, 10%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Cga Series, 470 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Tdk - 40Y2218 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Cga Series, 470 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Tdk
40Y2218
Smd Multilayer Ceramic Capacitor, Cga Series, 470 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Tdk 40Y2218
SMD Multilayer Ceramic Capacitor, CGA Series, 470 pF, 10%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, CGA Series, 470 pF, 10%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B2X7R1H471K050BA 60-CGA2B2X7R1H471K050BA 445-6888-2-ND 445-6888-6-ND 52W9600
Product Name Multilayer Ceramic Chip Capacitor 470PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Smd Multilayer Ceramic Capacitor, Cga Series, 470 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-4 microF 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701012 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101273U063DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1763-1186-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers