TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA2B2X7R1C473M050BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA2B2X7R1C473M050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA2B2X7R1C473M050BA
Multilayer Ceramic Chip Capacitor CGA2B2X7R1C473M050BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
0.047UF 16V Capacitor
60-CGA2B2X7R1C473M050BA
0.047UF 16V Capacitor 60-CGA2B2X7R1C473M050BA
CAP CER 0.047UF 16V X7R 0402 Product overview: CGA2B2X7R1C473M050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2X7R1C473M05 0BA can be used for catalog matching and distributor lookup.

CAP CER 0.047UF 16V X7R 0402 Product overview: CGA2B2X7R1C473M050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2X7R1C473M050BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-12240-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12240-2-ND
Ceramic Capacitors 445-12240-2-ND
0.047µF ±20% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.047µF ±20% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12240-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12240-1-ND
Ceramic Capacitors 445-12240-1-ND
0.047µF ±20% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.047µF ±20% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12240-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12240-6-ND
Ceramic Capacitors 445-12240-6-ND
0.047µF ±20% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.047µF ±20% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA2B2X7R1C473M050BA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA2B2X7R1C473M050BA
Ceramic Capacitors CGA2B2X7R1C473M050BA
CAP CER 0.047UF 16V X7R 0402

CAP CER 0.047UF 16V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B2X7R1C473M050BA 60-CGA2B2X7R1C473M050BA 445-12240-2-ND 445-12240-6-ND CGA2B2X7R1C473M050BA
Product Name Multilayer Ceramic Chip Capacitor 0.047UF 16V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C243T050EB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1725652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details