0.22µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
0.22µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
0.22µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
CAP CER 0.22UF 16V X7R 0402 Product overview: CGA2B2X7R1C224K050BE
CAP CER 0.22UF 16V X7R 0402
CAP, AEC-Q200, 0.22UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 445-175567-1-ND | 445-175567-6-ND | 60-CGA2B2X7R1C224K050BE | CGA2B2X7R1C224K050BE | 39AH0316 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 0.22UF 16V Capacitor | Capacitors - Ceramic Capacitors | Cap, Aec-Q200, 0.22Uf, 16V, Mlcc, 0402 Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | ||
| Applications | Automotive | Automotive | Automotive; Automotive, Boardflex Sensitive | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF |